EN
  • EN
  • DE

DS1813R-15/T&R

Part No DS1813R-15/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3  /  Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc./Maxim Integrated
Series EconoReset
Package Tape & Reel (TR)
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.13V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number DS1813
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1056096-DS1813R-15/T&R
Ultra Librarian 3D Model Ultra Librarian DS1813R-15/T&R CAD Model

Description

Product Overview: DS1813R-15/T&R from Maxim Integrated

The DS1813R-15/T&R is a robust microprocessor supervisory circuit designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This compact, high-quality component is essential for managing the power supply and monitoring the health of microprocessor systems. It ensures that the microprocessor boots up correctly every time the system is powered on or reset.

The DS1813R-15/T&R operates by monitoring the system voltage and providing a reset signal to the microprocessor during power-up, power-down, and brown-out conditions. The reset signal is maintained for a minimum of 150ms after the system voltage exceeds the reset threshold level, ensuring a proper start-up for the microprocessor. This particular model has a nominal threshold voltage of 4.63V, which is suitable for 5V-powered systems.

One of the key features of the DS1813R-15/T&R is its ease of integration into various system designs. It is provided in a compact SOT-23 package, making it ideal for space-constrained applications. Moreover, it is available in tape and reel (T&R) format, which facilitates automated assembly processes, thereby reducing production time and costs.

Reliability is a cornerstone of Maxim Integrated's products, and the DS1813R-15/T&R is no exception. It is designed to operate over a wide temperature range, making it suitable for industrial and commercial environments. Furthermore, its low power consumption helps to extend the life of battery-powered devices.

With its precision voltage monitoring and reliable reset functionality, the DS1813R-15/T&R is an indispensable component for system designers looking to enhance the reliability and performance of their microprocessor-based systems. Whether used in embedded systems, portable devices, or complex digital systems, this supervisory circuit from Maxim Integrated offers a straightforward solution to ensure that your systems maintain their integrity under various power conditions.

For detailed specifications and application notes, system designers and engineers are encouraged to consult the datasheet available on Maxim Integrated's official website or contact their technical support for additional assistance.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2767 $52.7670
24+ $4.3296 $103.9104
36+ $4.1943 $150.9948
50+ $4.0590 $202.9500
64+ $3.9237 $251.1168
86+ $3.5178 $302.5308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess