EN
  • EN
  • DE

5583S 210 MM X 300 MM 1.0 MM

Part No 5583S 210 MM X 300 MM 1.0 MM
Manufacturer 3M
Catalog Thermal - Pads, Sheets
Description THERM PAD 300MMX210MM WHT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Interface Pad, Sheet
Shape Rectangular
Outline 300.00mm x 210.00mm
Thickness 0.0390" (0.991mm)
Material Silicone Elastomer
Adhesive Tacky - One Side
Backing, Carrier Polyester
Color White
Thermal Conductivity 1.0W/m-K
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1506830-5583S 210 MM X 300 MM 1.0 MM
Ultra Librarian 3D Model Ultra Librarian 5583S 210 MM X 300 MM 1.0 MM CAD Model

Description

N

You May Also Be Interested in

Laird Technologies, Inc.
THERM PAD 300MMX5MM W/ADH COPPER
Need more? Email Us
Laird Technologies, Inc.
THERM PAD 300MMX3MM W/ADH BLACK
Need more? Email Us
Laird Technologies, Inc.
THERM PAD 5X5MM W/ADH BLACK
Need more? Email Us
Laird Technologies, Inc.
THERM PAD 457.2X457.2MM GRAY
Need more? Email Us
Laird Technologies, Inc.
RECSTRSD,ECE072
Need more? Email Us
Laird Technologies, Inc.
THERMAL PAD TFLEX
Need more? Email Us
Laird Technologies, Inc.
THERM PAD 300MMX5MM W/ADH BLACK
Need more? Email Us
3M
THERM PAD 300MMX210MM GRAY
Need more? Email Us
Laird Technologies, Inc.
THERM PAD 5X5MM W/ADH BLACK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess