EN
  • EN
  • DE

5583S 210 MM X 300 MM X 2.0 MM

Part No 5583S 210 MM X 300 MM X 2.0 MM
Manufacturer 3M
Catalog Thermal - Pads, Sheets
Description THERM PAD 300MMX210MM WHT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Interface Pad, Sheet
Shape Rectangular
Outline 300.00mm x 210.00mm
Thickness 0.0790" (2.000mm)
Material Silicone Elastomer
Adhesive Tacky - One Side
Backing, Carrier Polyester
Color White
Thermal Conductivity 1.0W/m-K
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1506823-5583S 210 MM X 300 MM X 2.0 MM
Ultra Librarian 3D Model Ultra Librarian 5583S 210 MM X 300 MM X 2.0 MM CAD Model

Description

N

You May Also Be Interested in

Laird Technologies, Inc.
THERM PAD 5X5MM W/ADH BLACK
Need more? Email Us
Laird Technologies, Inc.
THERM PAD 5X5MM W/ADH BLACK
Need more? Email Us
3M
THERM PAD 300MMX210MM WHT
Need more? Email Us
Laird Technologies, Inc.
THERM PAD 101.6MMX101.6MM GRAY
Need more? Email Us
Laird Technologies, Inc.
THERM PAD 300MMX3MM W/ADH COPPER
Need more? Email Us
Laird Technologies, Inc.
THERM PAD 300MMX12.7MM W/ADH
Need more? Email Us
Laird Technologies, Inc.
THERM PAD 300MMX3MM W/ADH BLACK
Need more? Email Us
Laird Technologies, Inc.
THERM PAD 457.2X457.2MM GRAY
Need more? Email Us
3M
THERM PAD 32.92M X 25.4MM W/ADH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess