EN
  • EN
  • DE

5602-12-0142A-000

Part No 5602-12-0142A-000
Manufacturer 3M
Catalog Pluggable Cables
Description CABLE SATA F-F 1M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Connectors SATA
Number of Positions 7
Connector Type Receptacle to Receptacle, Right Angle
Gender Female to Female
Fastening Type Push-Pull
Cable Type Flat, Twin Axial
Usage Internal
Length 3.28' (1.00m)
Color Silver
Shielding Shielded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506856-5602-12-0142A-000
Ultra Librarian 3D Model Ultra Librarian 5602-12-0142A-000 CAD Model

Description

N

You May Also Be Interested in

Amphenol FCI
CABLE MINISAS HD-MINISAS M-M 1M
Need more? Email Us
Amphenol FCI
12G SAS PCIE RA PLUG
Need more? Email Us
Molex, LLC
Rectangular Cable Assemblies 2 Circuit 100MM Picoblade
Need more? Email Us
3M
CABLE QSFP28 M-M 500MM
Need more? Email Us
3M
CABLE SATA F-F 500MM
Need more? Email Us
3M
CABLE SATA F-F 700MM
Need more? Email Us
TE Connectivity
MATE-AX/FAKRA II,CABLE ASSY
Need more? Email Us
Samtec Inc.
CABLE ASSY PCIE X4 F-M 500MM
Need more? Email Us
3M
CABLE SATA F-F 500MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess