EN
  • EN
  • DE

5602-34-0142A-500

Part No 5602-34-0142A-500
Manufacturer 3M
Catalog Pluggable Cables
Description CABLE SATA F-F 500MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Connectors SATA
Number of Positions 7
Connector Type Receptacle to Receptacle, Right Angle
Gender Female to Female
Fastening Type Latch Lock
Cable Type Flat, Twin Axial
Usage Internal
Length 1.64' (500.00mm)
Color Silver
Shielding Shielded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506860-5602-34-0142A-500
Ultra Librarian 3D Model Ultra Librarian 5602-34-0142A-500 CAD Model

Description

N

You May Also Be Interested in

3M
CABLE SATA F-F 500MM
Need more? Email Us
Coherent
CABLE ASSY SFP+ M-M 1M
Need more? Email Us
3M
CABLE SATA F-F 700MM
Need more? Email Us
Molex, LLC
Rectangular Cable Assemblies 2 Circuit 100MM Picoblade
Need more? Email Us
3M
CABLE QSFP28 M-M 500MM
Need more? Email Us
Amphenol FCI
CABLE MINISAS HD-MINISAS M-M 1M
Need more? Email Us
TE Connectivity
Circular Connector, 5 Contact(s)
Need more? Email Us
Molex, LLC
NPIO CABLE ASSY RA TO STRAIGHT 0
Lowest to $104.1045
3M
CABLE QSFP28 M-M 2M
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess