EN
  • EN
  • DE

5602-44-0142A-300

Part No 5602-44-0142A-300
Manufacturer 3M
Catalog Pluggable Cables
Description CABLE SATA F-F 300MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Connectors SATA
Number of Positions 7
Connector Type Receptacle to Receptacle
Gender Female to Female
Fastening Type Latch Lock
Cable Type Flat, Twin Axial
Usage Internal
Length 0.984' (300.00mm, 11.811")
Color Silver
Shielding Shielded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506862-5602-44-0142A-300
Ultra Librarian 3D Model Ultra Librarian 5602-44-0142A-300 CAD Model

Description

N

You May Also Be Interested in

Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
TE Connectivity
Circular Connector, 5 Contact(s)
Need more? Email Us
3M
CABLE SATA F-F 800MM
Need more? Email Us
Coherent
CABLE ASSY SFP+ M-M 1M
Need more? Email Us
3M
CABLE SATA F-F 200MM
Need more? Email Us
Molex, LLC
NPIO CABLE ASSY RA TO STRAIGHT 0
Lowest to $104.1045
Samtec Inc.
CABLE ASSY PCIE X1 F-M 500MM
Need more? Email Us
3M
CABLE SATA F-F 900MM
Need more? Email Us
3M
CABLE QSFP+ M-M 3M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess