EN
  • EN
  • DE

61500062015

Part No 61500062015
Manufacturer 3M
Catalog Abrasives and Surface Conditioning Products
Description EXL UNITIZED WHEEL 1X1\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Unitized Wheel
Abrasive Material Aluminum Oxide
Abrasive Grade Medium
Color Tan
Width 1.00" (25.40mm)
Diameter 1.00" (25.40mm)
Applications Blending, Deburring, Finishing
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1506935-61500062015
Ultra Librarian 3D Model Ultra Librarian 61500062015 CAD Model

Description

N

You May Also Be Interested in

3M
RADIAL BRISTLE DISC 3\
Need more? Email Us
3M
RADIAL BRISTLE DISC 3/4\
Need more? Email Us
3M
LAPPING FILM DIAMOND 3U 5\
Need more? Email Us
3M
RADIAL BRISTLE DISC 3/4\
Need more? Email Us
3M
RADIAL BRISTLE DISC 1=1PC
Need more? Email Us
3M
HI STRNGTH DISC 6X1/2\
Need more? Email Us
3M
LAPPING FILM ALUM OXIDE 5U 4\
Need more? Email Us
3M
LAPPING FILM ALUM OXIDE 3U 5\
Need more? Email Us
3M
BRISTLE DISC 11 INTERNAL 120
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess