EN
  • EN
  • DE

61500070372

Part No 61500070372
Manufacturer 3M
Catalog Abrasives and Surface Conditioning Products
Description EXL UNITIZED WHEEL 3\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Unitized Wheel
Abrasive Material Silicon Carbide
Abrasive Grade Fine
Color Gray
Width 0.25" (6.35mm)
Diameter 3.00" (76.20mm)
Applications Blending, Deburring, Finishing
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1506936-61500070372
Ultra Librarian 3D Model Ultra Librarian 61500070372 CAD Model

Description

N

You May Also Be Interested in

3M
DISC SIL CARBIDE EXTRA COARSE 2\
Need more? Email Us
3M
FINISHING FLAP BRUSH 5A VFN
Need more? Email Us
3M
BRISTLE DISC 11 INTERNAL 80
Need more? Email Us
3M
RADIAL BRISTLE DISC 3\
Need more? Email Us
3M
STANDARD ABRASIVES SURFACE CONDI
Need more? Email Us
3M
RADIAL BRISTLE DISC 1=1PC
Need more? Email Us
3M
LIGHT DEBURRING DISC 8\
Need more? Email Us
3M
UNITIZED WHEEL ALUM OX COARSE 3\
Need more? Email Us
3M
BRISTLE DISC 1X5/8\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess