EN
  • EN
  • DE

61500133022

Part No 61500133022
Manufacturer 3M
Catalog Tools
Description EXL DEBURRING WHEEL 8" 9S FIN / X Dia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools>Abrasives and Surface Conditioning Products
Mfr 3M
Series Scotch-Brite™
Package Box
Base Product Number 61500
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 6805.30.5000
Standard Package 1 pcs
Win Source Part Number 1380845-61500133022
Ultra Librarian 3D Model Ultra Librarian 61500133022 CAD Model

Description

The 1380845-61500133022 is an abrasive and surface conditioning product from 3M.

  • Series: Scotch-Brite™
  • Packaging: Box
  • Base Product Number: 61500
  • ECCN: EAR99
  • Standard Package: 1 pcs
  • REACH: Unaffected
  • RoHS: Not Applicable
  • Moisture Sensitivity Level (MSL): Not Applicable

You May Also Be Interested in

JST Sales America Inc.
TOOL HAND CRIMPER 24-26AWG SIDE
Need more? Email Us
Wiha
WRENCH COMBINATION 3/8" / Combination Wrench 3/8" Length
Lowest to $31.7660
Quest Technology International Inc.
85PC DELUXE FIELD SERVICE KIT
Need more? Email Us
Dremel
DIAMOND WHEEL
Need more? Email Us
JST Sales America Inc.
TOOL HAND CRIMPER 22-26AWG SIDE
Need more? Email Us
ECG
CONTACT CLEANER/LUBE 10OZ
Lowest to $21.9800
American Hakko Products, Inc.
LEAD TERMINATOR CUTS AND BENDS A
Need more? Email Us
Apex Tool Group
JKT 100 J2 KEYLS CHUK
Lowest to $1.1769
3M
3M HOOKIT PURPLE FINISHING FILM / X Dia
Lowest to $8.8821

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess