EN
  • EN
  • DE

85-14

Part No 85-14
Manufacturer 3M
Catalog Heat Shrink Tubing
Description WIRE SPLICE PWR CBL KIT 1 PAIR  /  Wire Splice Power Cable Splice Kit 1 Pair @ 2/0-4/0 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Splice Enclosures, Protection
Mfr 3M
Series Scotchcast™
Package Bulk
Type Power Cable Splice Kit
Number of Cable Pairs 1 Pair @ 2/0-4/0 AWG
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3909.50.5000
Other Names 00054007118480,05400711848,3M160746,7000132288,80610077127,85-14-ND
Standard Package 1
Win Source Part Number 1136104-85-14
Ultra Librarian 3D Model Ultra Librarian 85-14 CAD Model

Description

The Scotchcast™ Power Cable Splice Kit is perfect for managing cables and wires.

  • Purpose: To splice and protect power cables.
  • Packaging: Bulk
  • Standard Package: 1
  • Cable Compatibility: Suitable for 1 pair of cables with 2/0-4/0 AWG
  • MSL Level: 1 (Unlimited)
  • HTSUS: 3909.50.5000
  • Manufacturer: 3M

You May Also Be Interested in

TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
CABLE FDTHROUGH 24.1MM M30 ALUM / Cable Feedthrough 0.95" (24.1mm) Aluminum Alloy, Cadmium Plated, Electroless M30x1.5 Olive
Need more? Email Us
TE Connectivity
HEATSHRINK TUBING 1" / Heat Shrink Tubing, Flexible 1.000" (25.40mm) 1.75 to 1 Black
Need more? Email Us
Alpha Wire
HEATSHRINK 0.945" X 4' BLACK / Heat Shrink Tubing, Flexible 0.945" (24.00mm) 3 to 1 Black 4.00' (1.22m)
Need more? Email Us
TE Connectivity
Heat Shrinkable Tubing Single Very Thin Wall 2: 1 Shrink Ratio #3 Size Polyolefin Black Spool
Need more? Email Us
TE Connectivity
HEATSHRINK 3/4" X 1' BLACK / Heat Shrink Tubing, Semi Rigid 0.750" (19.05mm) 3 to 1 Black 1.00' (304.80mm, 12.00")
Need more? Email Us
3M
HEATSHRINK 3/4 BK 6"PC
Lowest to $8.1231
TE Connectivity
Heat Shrinkable Tubing Single Wall 2: 1 Shrink Ratio #7 Size Polyolefin Black Spool
Lowest to $0.7064
TE Connectivity
X2-1.5-0-SP-SM 1=1M / Heat Shrink Tubing, Flexible 0.083" (2.11mm) 2 to 1 Black 3.28' (1.00m)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess