EN
  • EN
  • DE

RT-1145-OX-40-0

Part No RT-1145-OX-40-0
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK 1-1/4" X 0.333' BLACK  /  Heat Shrink Tubing, Flexible 1.250" (31.75mm) 3.6 to 1 Black 0.333' (101.60mm, 4.00")
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Aerospace, Defense and Marine
Series RT-1145
Package Bulk
Type Tubing, Flexible
Shrinkage Ratio 3.6 to 1
Length 0.333' (101.60mm, 4.00")
Inner Diameter - Supplied 1.250" (31.75mm)
Inner Diameter - Recovered 0.310" (7.87mm)
Recovered Wall Thickness 0.047" (1.19mm)
Material Fluoroelastomer (FKM)
Color Black
Temperature Range - Operating -40°C ~ 200°C
Shrink Temperature 175°C
Base Product Number RT-1145
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names CR8082-000
Standard Package 25
Win Source Part Number 1083412-RT-1145-OX-40-0
Ultra Librarian 3D Model Ultra Librarian RT-1145-OX-40-0 CAD Model

Description

The RT-1145-OX-40-0 is a flexible tubing made of Fluoroelastomer (FKM) material, manufactured by TE Connectivity Aerospace, Defense and Marine, which has a shrinkage ratio of 3.6 to 1. It is a part of the RT-1145 series.

  • Material: Fluoroelastomer (FKM)
  • Shrinkage Ratio: 3.6 to 1
  • Series: RT-1145
  • Length: 0.333' (101.60mm, 4.00")
  • Package: Bulk (25)
  • Inner Diameter: 1.250" (31.75mm)
  • Recovered Inner Diameter: 0.310" (7.87mm)
  • Recovered Wall Thickness: 0.047" (1.19mm)
  • Shrink Temperature: 175°C
  • Operating Temperature Range: -40°C to 200°C

You May Also Be Interested in

Alpha Wire
HEATSHRINK .4" PO BLACK 6"
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
RNF-3000-6/2-4-40MM
Need more? Email Us
Alpha Wire
HEATSHRINK 1.50" X 1FT BLACK
Need more? Email Us
TE Connectivity
HEATSHK TUBING 4:1 7.4DIA X 4' / Heat Shrink Tubing ST Polyolefin Clear Thin Stick
Lowest to $13.8039
TE Connectivity
HEAT SHRINK 2:1 FLUOR .250" CLR
Need more? Email Us
TE Connectivity
HEATSHRINK FLUOR 1/4" BLK
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess