EN
  • EN
  • DE

885007

Part No 885007
Manufacturer 3M
Catalog Tools
Description STANDARD ABRASIVES SURFACE CONDI / X Dia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Abrasives and Surface Conditioning Products
Mfr 3M
Series *
Package Bulk
Product Status Active
Standard Package 10 pcs
Moisture Sensitivity Level (MSL) Not Applicable
Win Source Part Number 551391-885007
Ultra Librarian 3D Model Ultra Librarian 885007 CAD Model

Description

Introducing the 3M Abrasives and Surface Conditioning Products, a reliable and efficient tool for all your abrasive needs.

  • Win Source Part Number: 551391-885007
  • Package: Bulk
  • Pieces Included: 10
  • Status: Active
  • MSL Level: Not Applicable
  • Industry: Tools

You May Also Be Interested in

Wiha
INSULATED SLIMLINE SLOTTED 4.0MM
Lowest to $2.0397
EDAC Inc.
EXTRACTION TOOL 570 SERIES
Need more? Email Us
Astro Tool Corp
TOOL HAND CRIMPER SIDE ENTRY
Lowest to $8.3703
Klein Tools, Inc.
MULTI-PURPOSE 6-IN-1 TOOL
Need more? Email Us
Wiha
COMBINATION RATCHET WRENCH 27MM
Need more? Email Us
Klein Tools, Inc.
HEX KEY L-SHAPE 5/32" 4.38"
Lowest to $0.3361
Astro Tool Corp
DIE SET WEATHERPROOF SERIES
Need more? Email Us
Apex Tool Group
SCREWDRIVER,1/4"X4",SLOTTED,CARD
Need more? Email Us
TE Connectivity
SCREW
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $171.7774 $171.7774
2+ $166.0520 $332.1040
3+ $148.8737 $446.6211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess