EN
  • EN
  • DE

94801

Part No 94801
Manufacturer 3M
Catalog Terminals - Quick Connects, Quick Disconnect Connectors
Description CONN QC RCPT 18-22AWG 0.250
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Standard
Gender Female
Tab Width 0.250" (6.35mm)
Tab Thickness 0.032" (0.81mm)
Length - Overall 0.860" (21.84mm)
Termination Crimp
Wire Gauge 18-22 AWG
Insulation Non-Mating End Insulated
Mounting Type Free Hanging (In-Line)
Features Butted Seam
Color Red
Contact Material Brass
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636818-94801
Ultra Librarian 3D Model Ultra Librarian 94801 CAD Model

Description

N

You May Also Be Interested in

3M
CONN QC RCPT 18-22AWG 0.250
Need more? Email Us
Panduit Corp
CONN QC RCPT 14-16AWG 0.187
Need more? Email Us
Panduit Corp
CONN QC RCPT 18-22AWG 0.187
Need more? Email Us
Panduit Corp
CONN QC RCPT 18-22AWG 0.187
Need more? Email Us
Panduit Corp
CONN QC RCPT 14-16AWG 0.187
Need more? Email Us
Panduit Corp
CONN QC RCPT 18-22AWG 0.187
Need more? Email Us
Panduit Corp
CONN QC TAB 18-22AWG 0.250 CRIMP
Need more? Email Us
Phoenix Contact
CONN QC RCPT 10-12AWG 0.250
Need more? Email Us
Panduit Corp
CONN QC RCPT 14-16AWG 0.187
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess