EN
  • EN
  • DE

9711S-100

Part No 9711S-100
Manufacturer 3M
Catalog Tape
Description TAPE ADHSV TRNS GRY 0.98\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Tape Type Adhesive Transfer
Adhesive Pressure Sensitive Adhesive (PSA)
Backing, Carrier Polyethylene-Terephthalate (PET)
Thickness 0.0039" (3.9 mils, 0.099mm)
Width 0.98" (25.00mm)
Length 32.8' (10.0m) 10.9 yds
Color Gray
Usage Electrically Conductive
Temperature Range 185°F (85°C)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1507612-9711S-100
Ultra Librarian 3D Model Ultra Librarian 9711S-100 CAD Model

Description

N

You May Also Be Interested in

3M
7805
Lowest to $0.2420
3M
TAPE ELECTRICAL WHITE 3/4\
Need more? Email Us
370
3M
TAPE BARRICADE YELLOW 6\
Need more? Email Us
3M
TAPE ELECTRICAL WHITE 1/4\
Need more? Email Us
3M
Aluminum Foil Tape Shiny Silver -
Need more? Email Us
3M
SCOTCH 191RD Colored Plastic Tape 191RD, 1.5"x125, PK72
Need more? Email Us
3M
TAPE ELECTRICAL WHITE 3/8\
Need more? Email Us
3M
TAPE ADHSV TRNS GRY 0.98\
Need more? Email Us
3M
TAPE FIRE RETARDANT BLK 3\
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess