EN
  • EN
  • DE

69 TAPE (1/4)

Part No 69 TAPE (1/4)
Manufacturer 3M
Catalog Tape
Description TAPE ELECTRICAL WHITE 1/4\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tape Type Electrical
Adhesive Silicone Thermosetting
Backing, Carrier Glass Cloth
Thickness 0.0070" (7.0 mils, 0.178mm)
Width 0.25" (6.35mm) 1/4"
Length 108' (32.9m) 36 yds
Color White
Usage Splicing
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506916-69 TAPE (1/4)
Ultra Librarian 3D Model Ultra Librarian 69 TAPE (1/4) CAD Model

Description

N

You May Also Be Interested in

3M
TAPE MASTIC TAPE BK 3 3/4\
Need more? Email Us
370
3M
TAPE BARRICADE YELLOW 6\
Need more? Email Us
3M
TAPE FILM AMBER 3/4\
Need more? Email Us
3M
TAPE ELECTRICAL WHITE 1/4\
Need more? Email Us
3M
SCOTCH 191RD Colored Plastic Tape 191RD, 1.5"x125, PK72
Need more? Email Us
3M
TAPE PROTECTIVE BLACK 6\
Need more? Email Us
3M
TAPE DBL SIDED GRAY 1/2\
Need more? Email Us
3M
TAPE CONSPICUITY WHT 6\
Need more? Email Us
3M
TAPE PROTECTIVE BLACK 2\
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess