EN
  • EN
  • DE

2155-1-1/2X22FT

Part No 2155-1-1/2X22FT
Manufacturer 3M
Catalog Tape
Description TAPE SPLICING BLK 1 1/2\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tape Type Splicing
Adhesive Rubber, Self Fusing
Backing, Carrier Rubber
Thickness 0.0300" (30.0 mils, 0.762mm)
Width 1.50" (38.10mm) 1 1/2"
Length 22' (6.7m) 7.3 yds
Color Black
Usage Insulating, Moisture Sealing
Temperature Range 176°F (80°C)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506697-2155-1-1/2X22FT
Ultra Librarian 3D Model Ultra Librarian 2155-1-1/2X22FT CAD Model

Description

N

You May Also Be Interested in

3M
TAPE PROTECTIVE BLACK 2\
Need more? Email Us
3M
TAPE ADHSV TRNS GRY 0.98\
Need more? Email Us
3M
TAPE PROTECTIVE BLACK 4\
Need more? Email Us
3M
SCOTCH 191RD Colored Plastic Tape 191RD, 1.5"x125, PK72
Need more? Email Us
3M
TAPE PROTECTIVE BLACK 6\
Need more? Email Us
TE Connectivity
Tape, Hot-Melt, Thermoplastic Adhesive, 1 in x .3mm x 50 ft, Thermofit Series
Need more? Email Us
3M
TAPE FILM GOLD 1/2\
Need more? Email Us
3M
TAPE CONSPICUITY TAPE YELLOW 2\
Need more? Email Us
3M
TAPE FILM GOLD 1\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess