EN
  • EN
  • DE

50-UNPRINTED-4X100FT

Part No 50-UNPRINTED-4X100FT
Manufacturer 3M
Catalog Tape
Description TAPE PROTECTIVE BLACK 4\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tape Type Protective
Adhesive High Tack
Backing, Carrier PVC (Poly Vinyl Chloride)
Thickness 0.0100" (10.0 mils, 0.254mm)
Width 4.00" (101.60mm)
Length 100' (30.5m) 33.3 yds
Color Black
Usage Corrosion Protection
Temperature Range -54°F ~ 176°F (-48°C ~ 80°C)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506851-50-UNPRINTED-4X100FT
Ultra Librarian 3D Model Ultra Librarian 50-UNPRINTED-4X100FT CAD Model

Description

N

You May Also Be Interested in

3M
TAPE DUCT SILVER 1.89\
Need more? Email Us
3M
TAPE MASTIC PAD BK 4 1/2\
Need more? Email Us
3M
TAPE FILM GOLD 1\
Need more? Email Us
3M
TAPE DBL SIDED GRAY 1/2\
Need more? Email Us
3M
TAPE MASKING GREEN 2\
Need more? Email Us
3M
SCOTCH 191RD Colored Plastic Tape 191RD, 1.5"x125, PK72
Need more? Email Us
3M
TAPE CONSPICUITY WHT 6\
Need more? Email Us
3M
TAPE FILM AMBER 2\
Need more? Email Us
3M
TAPE FILM GOLD 1/2\
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess