EN
  • EN
  • DE

2929-SILVER-48MM

Part No 2929-SILVER-48MM
Manufacturer 3M
Catalog Tape
Description TAPE DUCT SILVER 1.89\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tape Type Duct Tape
Adhesive Rubber
Backing, Carrier Polyethylene over Cloth
Thickness 0.0060" (6.0 mils, 0.152mm)
Width 1.89" (48.00mm)
Length 150' (45.7m) 50 yds
Color Silver
Usage Holding, Marking, Sealing
Temperature Range 200°F (93°C)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506682-2929-SILVER-48MM
Ultra Librarian 3D Model Ultra Librarian 2929-SILVER-48MM CAD Model

Description

N

You May Also Be Interested in

3M
TAPE PROTECTIVE BLACK 4\
Need more? Email Us
3M
TAPE ELECTRICAL 1/2\
Need more? Email Us
3M
TAPE MASTIC TAPE BK 3 3/4\
Need more? Email Us
3M
TAPE DUCT SILVER 1.89\
Need more? Email Us
3M
7805
Lowest to $0.2420
3M
TAPE FILM AMBER 3/8\
Need more? Email Us
3M
TAPE PROTECTIVE BLACK 6\
Need more? Email Us
3M
SCOTCH 191RD Colored Plastic Tape 191RD, 1.5"x125, PK72
Need more? Email Us
3M
TAPE FILM GOLD 1\
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess