EN
  • EN
  • DE

PAM2803

Part No PAM2803
Manufacturer Power Analog Micoelectronics
Description 3W High Power White LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017
Manufacturer Power Analog Micoelectronics
Manufacturer Homepage www.poweranalog.com
Win Source Part Number 733285-PAM2803
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM2803 CAD Model

Description

The PAM2803 is a high-efficiency, constant current LED driver manufactured by Power Analog Microelectronics. It is designed for driving high-brightness LEDs (HBLEDs) in a variety of lighting applications.

Applications

  • LED backlighting for LCD displays
  • LED flashlights
  • LED torches
  • LED signage
  • Automotive lighting (e.g., daytime running lights, rear lights)
  • General LED lighting applications

Features

  • Input Voltage Range: 2.7V to 6V
  • Constant Current Output
  • High Efficiency: Up to 90%
  • Adjustable Output Current
  • Overvoltage Protection
  • Short Circuit Protection
  • Thermal Shutdown Protection
  • Small SOT-23-6 Package

Benefits

  • High Efficiency: The high efficiency of the PAM2803 minimizes power consumption and extends battery life in portable applications.
  • Constant Current: Provides a constant current to the LEDs, ensuring consistent brightness and long lifespan.
  • Adjustable Output Current: The output current can be adjusted to match the requirements of different LEDs.
  • Comprehensive Protection: Built-in overvoltage protection, short circuit protection, and thermal shutdown protection features protect the device and the LEDs from damage.
  • Small Size: The compact SOT-23-6 package saves valuable board space.

Additional Details

The PAM2803 uses a PWM (Pulse Width Modulation) control scheme to achieve high efficiency. The output current can be adjusted by using an external resistor. The overvoltage protection is designed to prevent damage to the LEDs in case of an overvoltage condition. The short circuit protection protects the device from damage in case of a short circuit at the output. The thermal shutdown protection protects the IC from overheating by disabling the output when the junction temperature exceeds a certain threshold. It requires external components such as an inductor, capacitor, and resistor for proper operation. It's RoHS compliant. The integrated protections improve reliability in various lighting applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2056 $58.5960
685+ $0.1686 $115.4910
1,060+ $0.1640 $173.8400
1,460+ $0.1582 $230.9720
1,895+ $0.1525 $288.9875
2,525+ $0.1374 $346.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess