EN
  • EN
  • DE

50-UNPRINTED-6X100FT

Part No 50-UNPRINTED-6X100FT
Manufacturer 3M
Catalog Tape
Description TAPE PROTECTIVE BLACK 6\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tape Type Protective
Adhesive High Tack
Backing, Carrier PVC (Poly Vinyl Chloride)
Thickness 0.0100" (10.0 mils, 0.254mm)
Width 6.00" (152.40mm)
Length 100' (30.5m) 33.3 yds
Color Black
Usage Corrosion Protection
Temperature Range -54°F ~ 176°F (-48°C ~ 80°C)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506852-50-UNPRINTED-6X100FT
Ultra Librarian 3D Model Ultra Librarian 50-UNPRINTED-6X100FT CAD Model

Description

N

You May Also Be Interested in

3M
TAPE CONFORMABLE VINYL
Need more? Email Us
3M
TAPE ELECTRICAL 1/2\
Need more? Email Us
3M
7805
Lowest to $0.2420
3M
TAPE FILM GOLD 1\
Need more? Email Us
3M
TAPE SPLICING BLK 1 1/2\
Need more? Email Us
3M
TAPE CONSPICUITY WHT 6\
Need more? Email Us
3M
TAPE ADHSV TRNSFR NATU 1\
Need more? Email Us
3M
TAPE PROTECTIVE BLACK 6\
Need more? Email Us
3M
TAPE MASTIC TAPE BK 3 3/4\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess