EN
  • EN
  • DE

9627-1-60

Part No 9627-1-60
Manufacturer 3M
Catalog Tape
Description TAPE ADHSV TRNSFR NATU 1\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tape Type Adhesive Transfer
Adhesive Quick-Stick
Backing, Carrier Glass Cloth
Thickness 0.0082" (8.2 mils, 0.208mm)
Thickness - Adhesive 0.0050" (5.0 mils, 0.127mm)
Thickness - Backing, Carrier 0.0032" (3.2 mils, 0.081mm)
Width 1.00" (25.40mm)
Length 60' (18.3m) 20 yds
Color Natural
Usage General Purpose
Temperature Range 70°F ~ 100°F (21°C ~ 38°C)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1507583-9627-1-60
Ultra Librarian 3D Model Ultra Librarian 9627-1-60 CAD Model

Description

N

You May Also Be Interested in

3M
TAPE FILM GOLD 1/2\
Need more? Email Us
3M
TAPE ELECTRICAL WHITE 3/4\
Need more? Email Us
346
3M
TAPE PROTECTIVE TAN 18\
Need more? Email Us
3M
7805
Lowest to $0.2420
3M
TAPE CONSPICUITY TAPE YELLOW 2\
Need more? Email Us
3M
TAPE DBL SIDED GRAY 1/2\
Need more? Email Us
3M
TAPE CONFORMABLE VINYL
Need more? Email Us
3M
TAPE FILM GOLD 1\
Need more? Email Us
3M
TAPE ELECTRICAL 1/2\
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess