Products specifications Report Issue?

Tape Type Protective
Adhesive Rubber
Backing, Carrier Paper
Thickness 0.0167" (16.7 mils, 0.424mm)
Thickness - Backing, Carrier 0.0150" (15.0 mils, 0.381mm)
Width 18.00" (457.20mm)
Length 180' (55.0m) 60 yds
Color Tan
Usage Heavy Duty, Patching, Sealing, Splicing
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566596-346
Ultra Librarian 3D Model Ultra Librarian 346 CAD Model

You May Also Be Interested in

3M
TAPE DUCT SILVER 1.89\
Need more? Email Us
ECAD model for 2929-SILVER-48MM
3M
TAPE FILM GOLD 3/4\
Need more? Email Us
ECAD model for 5419 PLASTIC CORE3/4 X36
3M
Aluminum Foil Tape Shiny Silver -
Need more? Email Us
ECAD model for 425-2"X60YD-BOX
3M
TAPE ELECTRICAL BLK 1 1/2\
Need more? Email Us
ECAD model for 2242-1-1/2X15FT
3M
Cloth Tape, Light Brown, 3/8x36yd.
Need more? Email Us
ECAD model for 3M 5153 0.375" X 36YD
3M
TAPE PROTECTIVE BLACK 3\
Need more? Email Us
ECAD model for 50-UNPRINTED-3X100FT
3M
TAPE ADHSV TRNS GRY 0.98\
Need more? Email Us
ECAD model for 9711S-100
3M
TAPE MASTIC TAPE BK 3 3/4\
Need more? Email Us
ECAD model for 2229-3-3/4X10FT
3M
3M(TM) Safety-Walk(TM) Heavy Duty Tread 7733_ 4 in x 60 ft_ Black Bulk Roll UPC#00051131595125
Need more? Email Us
ECAD model for 7733

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention