EN
  • EN
  • DE

2229-3-3/4X10FT

Part No 2229-3-3/4X10FT
Manufacturer 3M
Catalog Tape
Description TAPE MASTIC TAPE BK 3 3/4\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tape Type Mastic Tape
Thickness 0.1250" (125.0 mils, 3.175mm) 1/8"
Width 3.75" (95.25mm) 3 3/4"
Length 10' (3.0m) 3.3 yds
Color Black
Usage Insulating, Padding, Sealing
Temperature Range 32°F ~ 100°F (0°C ~ 38°C)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506698-2229-3-3/4X10FT
Ultra Librarian 3D Model Ultra Librarian 2229-3-3/4X10FT CAD Model

Description

N

You May Also Be Interested in

3M
TAPE MASKING GREEN 2\
Need more? Email Us
3M
TAPE DBL SIDED GRAY 1/2\
Need more? Email Us
3M
TAPE ELECTRICAL WHITE 3/4\
Need more? Email Us
346
3M
TAPE PROTECTIVE TAN 18\
Need more? Email Us
3M
TAPE FILM GOLD 1/2\
Need more? Email Us
3M
TAPE PROTECTIVE BLACK 6\
Need more? Email Us
3M
TAPE ELECTRICAL WHITE 1/4\
Need more? Email Us
3M
TAPE MASTIC TAPE BK 3 3/4\
Need more? Email Us
3M
TAPE CONSPICUITY WHT 6\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess