EN
  • EN
  • DE

851 GREEN, 2 IN X 72 YD 4

Part No 851 GREEN, 2 IN X 72 YD 4
Manufacturer 3M
Catalog Tape
Description TAPE MASKING GREEN 2\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tape Type Masking
Adhesive Rubber
Backing, Carrier Polyester Film
Thickness 0.0036" (3.6 mils, 0.091mm)
Thickness - Adhesive 0.0026" (2.6 mils, 0.066mm)
Thickness - Backing, Carrier 0.0010" (1.0 mils, 0.025mm)
Width 2.00" (50.80mm)
Length 216' (66.0m) 72 yds
Color Green
Usage Printed Circuit Board
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1507450-851 GREEN, 2 IN X 72 YD 4
Ultra Librarian 3D Model Ultra Librarian 851 GREEN, 2 IN X 72 YD 4 CAD Model

Description

N

You May Also Be Interested in

3M
TAPE FILM AMBER 3/8\
Need more? Email Us
3M
TAPE FILM GOLD 3/8\
Need more? Email Us
3M
3M(TM) Safety-Walk(TM) Heavy Duty Tread 7733_ 4 in x 60 ft_ Black Bulk Roll UPC#00051131595125
Need more? Email Us
3M
TAPE PROTECTIVE BLACK 2\
Need more? Email Us
3M
TAPE ELECTRICAL WHITE 3/4\
Need more? Email Us
3M
TAPE PROTECTIVE BLACK 2\
Need more? Email Us
3M
TAPE FILM GOLD 1/2\
Need more? Email Us
3M
TAPE SPLICING BLK 1 1/2\
Need more? Email Us
TE Connectivity
Adhesive Tapes S1006-KIT-A
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess