The TFA252010A-2R2M-T00 is a TDK Corporation power inductor designed for use in a variety of power supply and DC-DC converter applications. It features a magnetically shielded construction, which minimizes EMI (Electromagnetic Interference) and allows for high-density mounting. This inductor is characterized by its low DC resistance and high current handling capability.
Applications
- DC-DC converters
- Power supplies
- Notebook PCs
- Portable devices
- Power amplifiers
Features
- Magnetically shielded construction
- Low DC resistance
- High current handling capability
- Small size
- Operating temperature range up to +125°C
Benefits
- Reduced EMI minimizes interference with other components.
- Low DC resistance improves efficiency and reduces power loss.
- High current handling capability allows for use in high-power applications.
- Small size enables high-density mounting.
- High operating temperature range ensures reliable operation in harsh environments.
Additional Details
The TFA252010A-2R2M-T00 has an inductance value of 2.2 μH. The "M" in the part number typically indicates an inductance tolerance of ±20%. The shielded construction utilizes a ferrite core material. The rated current and saturation current are important parameters to consider when selecting this inductor for a specific application. The rated current is the continuous current that the inductor can handle without exceeding a specified temperature rise. The saturation current is the current at which the inductance drops by a certain percentage (e.g., 20%).
The inductor is surface mountable and available in tape and reel packaging for automated assembly. The specific dimensions of the inductor are approximately 2.5 mm x 2.0 mm x 1.0 mm.