EN
  • EN
  • DE

5962-8778901EA

Part No 5962-8778901EA
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 16CERDIP / 8 Bit Digital to Analog Converter 1 16-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 8
Number of D/A Converters 1
Settling Time 3µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Voltage - Supply, Analog 4.5V ~ 16.5V
Voltage - Supply, Digital 4.5V ~ 16.5V
INL/DNL (LSB) ±0.75 (Max), -
Architecture R-2R
Temperature Range - Operating -55°C ~ 125°C
Case / Package 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Mounting Through Hole
Base Product Number 5962-8778901
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Part Number 2156-5962-8778901EA,ANAANA5962-8778901EA,-2735-5962-8778901EA
Standard Package 1
Win Source Part Number 1322857-5962-8778901EA
Ultra Librarian 3D Model Ultra Librarian 5962-8778901EA CAD Model

Description

Product Overview: 5962-8778901EA from Analog Devices Inc.

The 5962-8778901EA is a high-performance microelectronic product from the renowned manufacturer Analog Devices Inc. This component is designed to meet the rigorous demands of advanced electronic systems, providing reliable and efficient performance across a wide range of applications.

Key Features

  • High Precision: The 5962-8778901EA offers exceptional accuracy and stability, ensuring precise signal processing and control in critical applications.
  • Durable Design: Built to withstand harsh environments, this product is suitable for use in military and aerospace applications, where reliability is paramount.
  • Extended Temperature Range: Its robust construction allows for operation in extreme temperature conditions, maintaining performance without compromise.

Applications

With its advanced specifications, the 5962-8778901EA is ideal for a variety of high-tech applications, including:

  • Avionics and Aerospace Systems
  • Military and Defense Equipment
  • Precision Instrumentation
  • Communications Infrastructure

Technical Specifications

The technical specifications of the 5962-8778901EA include:

  • Supply Voltage: Defined by the specific requirements of the application.
  • Operating Temperature: Ranges that accommodate extreme environmental conditions.
  • Package: Robust and reliable packaging options suitable for high-stress applications.

Quality and Standards

Analog Devices Inc. is committed to providing high-quality products that meet industry standards. The 5962-8778901EA adheres to stringent quality control measures and is manufactured to comply with the applicable military specifications for electronic components.

Ordering Information

For ordering or to request more information about the 5962-8778901EA, please contact Analog Devices Inc. or an authorized distributor. Detailed datasheets and technical support are available to assist with product integration and to ensure the best performance in your specific application.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $171.4286 $171.4286
2+ $165.7143 $331.4286
3+ $148.5715 $445.7145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess