EN
  • EN
  • DE

KLM4G1FEAC-C031

Part No KLM4G1FEAC-C031
Manufacturer Samsung
Catalog EMMC
Description 4GB eMMC -Pro
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956237-KLM4G1FEAC-C031
Series *
Ultra Librarian 3D Model Ultra Librarian KLM4G1FEAC-C031 CAD Model

Description

The Samsung KLM4G1FEAC-C031 is an embedded MultiMediaCard (eMMC) designed for a wide range of consumer electronics applications. This memory solution offers a combination of high performance, high density, and low power consumption, making it ideal for mobile devices and other embedded systems.

Applications:

  • Smartphones
  • Tablets
  • Wearable devices
  • Digital cameras
  • Gaming consoles
  • Navigation systems

Features:

  • eMMC 5.1 interface: Offers high-speed data transfer rates, improving overall system performance.
  • 4GB capacity: Provides ample storage for operating systems, applications, and user data.
  • NAND Flash Memory: Utilizes advanced NAND flash technology for reliable data storage and retrieval.
  • Managed NAND: Includes a built-in controller that handles flash memory management tasks such as wear leveling, bad block management, and error correction, simplifying system integration.
  • Low Power Consumption: Designed for energy efficiency, extending battery life in portable devices.
  • Compact Package: Small form factor enables integration into space-constrained devices.

Benefits:

  • Improved System Performance: The high-speed eMMC interface results in faster boot times, application loading, and overall system responsiveness.
  • Simplified Integration: The managed NAND architecture simplifies the design process and reduces development time.
  • Reliable Data Storage: Advanced flash management features ensure data integrity and extend the lifespan of the storage device.
  • Enhanced User Experience: Faster performance and ample storage capacity contribute to a smoother and more enjoyable user experience.
  • Longer Battery Life: Low power consumption helps to extend the battery life of portable devices.

This eMMC component provides a reliable and efficient storage solution, making it a suitable choice for manufacturers looking to enhance the performance and capabilities of their embedded devices. The combination of speed, capacity, and power efficiency makes it a versatile option for a wide array of applications.

You May Also Be Interested in

Micron Technology Inc.
16GB eMMC
Need more? Email Us
Micron Technology Inc.
16GB eMMC
Lowest to $58.2090
Diodes Incorporated
8GB eMMC
Need more? Email Us
Samsung
16GB eMMC
Need more? Email Us
Samsung
4GB eMMC4.5
Lowest to $3.2617
Samsung
4GB eMMC4.5 400MB/s 200MHz
Lowest to $3.2617
Samsung
8GB eMMC5.1 MLC
Need more? Email Us
Diodes Incorporated
256GB eMMC5.1 iNAND 7232
Need more? Email Us
Hynix Semiconductor
8GB eMMC5.1 EE510A AAT
Lowest to $70.7463

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess