EN
  • EN
  • DE

W24100S-70LLT

Part No W24100S-70LLT
Manufacturer Winbond Electronics
Catalog SRAM
Description SRAM 128Kx8 very low power
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957409-W24100S-70LLT
Series *
Ultra Librarian 3D Model Ultra Librarian W24100S-70LLT CAD Model

Description

The W24100S-70LLT is a high-speed, low-power CMOS Static RAM (SRAM) manufactured by Winbond Electronics. It is organized as 128K words by 8 bits, providing a total memory capacity of 1 Mbit. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for various electronic devices and systems, including portable devices, embedded systems, and industrial applications.

Applications

  • Cache memory: In microcontrollers and embedded processors.
  • Buffer memory: In communication devices and networking equipment.
  • Data storage: In portable electronic devices, such as PDAs, handheld computers, and digital cameras.
  • Program storage: In industrial control systems and automation equipment.
  • Medical devices: Requiring low-power and reliable memory for data logging and storage.

Features

  • Fast access time: 70ns access time ensures quick data retrieval, enhancing system performance.
  • Low power consumption: CMOS technology minimizes power usage, making it suitable for battery-powered devices.
  • Single 5V power supply: Simplifies power management in system designs.
  • Fully static operation: No clock or refresh required, reducing system complexity and power consumption.
  • Tri-state outputs: Allows for easy memory expansion and bus sharing.
  • Data retention capability: Ensures data integrity during power-down modes.
  • Operating temperature range: Suitable for commercial and industrial temperature environments.
  • Available in various package options: Including TSOP and SOP packages for flexible integration.

Benefits

  • Enhanced system performance: High-speed access time minimizes latency and improves overall system responsiveness.
  • Extended battery life: Low power consumption makes it ideal for portable devices.
  • Simplified system design: Fully static operation eliminates the need for complex refresh circuitry.
  • Improved data reliability: Data retention capabilities ensure data integrity.
  • Cost-effective memory solution: Provides a balance of performance, power efficiency, and cost.

Additional Details

The W24100S-70LLT utilizes advanced CMOS technology to achieve high-speed performance and low power consumption. Its fully static operation simplifies system integration by eliminating the need for external clocks or refresh cycles. The SRAM is available in various package options, catering to diverse application requirements. The device also features tri-state outputs, which allow for easy memory expansion and seamless integration into bus-oriented architectures. Its wide operating temperature range ensures reliable performance in diverse environmental conditions. The W24100S-70LLT is designed for reliable data storage and retrieval, making it a suitable choice for applications requiring high performance and low power consumption. This SRAM provides an efficient and dependable memory solution for a wide range of electronic devices and systems. The part is also designed with a noise filter for stable operation in noisy environments.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $2.0374
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 44TSOP2
Lowest to $28.3678
Cypress Semiconductor Corp
SRAM Chip Async Single 3V 1M-bit 128K x 8 45ns 32-Pin STSOP-I Tray / IC SRAM 1MBIT 45NS 32STSOP
Lowest to $3.4593
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48MINIBGA
Lowest to $37.8201
IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $0.0347
Cypress Semiconductor Corp
IC SRAM 16MBIT 45NS 48VFBGA / SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 45ns 48-Pin VFBGA Tray
Lowest to $11.7910
Microchip Technology
SRAM Chip Sync Single 3.3V 256K-bit 32K x 8 25ns 8-Pin SOIC N Tube / IC SRAM 256KBIT 20MHZ 8SOIC
Lowest to $1.4261
Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM | IC NVSRAM 8M PARALLEL 54TSOP
Lowest to $81.1699

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess