EN
  • EN
  • DE
  • IT

EW-48491-60

Part No EW-48491-60
Manufacturer 3M
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058084-EW-48491-60
Categories OEM Parts(C-E)
Manufacturer 3M
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EW-48491-60 CAD Model

Description

The EW-48491-60 is a product manufactured by 3M. Based on the product code format, it is most likely an EMI absorber or related material, given 3M's extensive product line in electromagnetic interference (EMI) shielding and absorbing materials.

Applications:

  • Electronic device housings: Reducing EMI emissions from enclosures.
  • Printed circuit boards (PCBs): Suppressing noise and interference within circuit boards.
  • Cable shielding: Preventing EMI from radiating from cables.
  • Wireless communication devices: Improving signal integrity and reducing interference.
  • Automotive electronics: Minimizing EMI in automotive systems.

Features:

  • EMI absorption: Reduces unwanted electromagnetic radiation.
  • Flexible material: Conforms to various shapes and surfaces.
  • Adhesive backing: Facilitates easy application.
  • Thin profile: Minimizes impact on device size and weight.
  • Durable construction: Provides long-lasting performance.

Benefits:

  • Improved EMI performance: Reduces electromagnetic interference, leading to more reliable operation.
  • Simplified application: Easy to install with adhesive backing.
  • Versatile usage: Can be used in a variety of applications.
  • Increased device reliability: Reduces the risk of interference-related failures.
  • Compliance with regulations: Helps meet EMI compliance standards.

Additional Details:

Although the exact specifications of the EW-48491-60 aren't readily available, 3M's EMI absorbers typically consist of a polymer matrix loaded with magnetic or conductive particles. These materials absorb electromagnetic energy and convert it into heat, effectively reducing interference. The material's effectiveness depends on factors such as frequency, thickness, and material composition. It's essential to consult 3M's product documentation for specific performance characteristics, application guidelines, and regulatory compliance information. This product is likely used to improve the electromagnetic compatibility of electronic devices, ensuring that they operate reliably and meet regulatory requirements.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Molex, LLC
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess