EN
  • EN
  • DE

LTCSN-0400-48

Part No LTCSN-0400-48
Manufacturer 3M
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072698-LTCSN-0400-48
Categories OEM Parts(J-L)
Manufacturer 3M
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTCSN-0400-48 CAD Model

Description

The LTCSN-0400-48 is a surge protection device manufactured by 3M. While specific detailed specifications are difficult to find, it's generally understood as a component designed to protect sensitive electronic equipment from transient voltage surges, such as those caused by lightning strikes or power grid fluctuations. This device is designed for robustness and reliability in demanding environments.

Applications:

  • Telecommunications Equipment
  • Industrial Control Systems
  • Power Supplies
  • Networking Devices
  • Outdoor Lighting
  • Security Systems
  • Renewable Energy Installations (e.g., solar panels)

Features:

  • Surge Suppression
  • High Surge Current Capability
  • Low Clamping Voltage
  • Fast Response Time
  • Robust Construction
  • Compact Size
  • Wide Operating Temperature Range

Benefits:

  • Protection against damage: Safeguards sensitive electronics from voltage surges, preventing costly repairs and downtime.
  • Increased System Reliability: Enhances the overall robustness and dependability of electronic systems.
  • Reduced Maintenance Costs: Minimizes the need for equipment repairs and replacements due to surge-related failures.
  • Improved Safety: Helps prevent electrical hazards associated with voltage surges.
  • Extended Equipment Lifespan: Prolongs the operational life of electronic devices by mitigating the effects of transient voltage events.

Additional Details:

Due to the limited publicly available documentation, exact electrical characteristics (such as maximum surge current, clamping voltage levels, and response time) for the LTCSN-0400-48 are difficult to specify precisely. However, as a surge protection device, it is designed to divert excess current to ground, thereby limiting the voltage applied to the protected equipment. This is typically achieved using components like metal oxide varistors (MOVs) or transient voltage suppression (TVS) diodes. The device's construction is likely designed to withstand harsh environmental conditions, ensuring reliable operation in outdoor or industrial settings. While the specific materials and dimensions cannot be confirmed without more precise data, surge protection devices are generally constructed for durability and long-term performance.

In summary, the LTCSN-0400-48 from 3M is a surge protection device engineered to shield electronic equipment from transient voltage surges. Its key features include surge suppression, high surge current capability, and fast response time, offering benefits such as protection against damage, increased system reliability, and reduced maintenance costs.

You May Also Be Interested in

Infineon Technologies
2EDN7524F DUAL LOW SIDE / 2EDN7524F Gate Driver Power Management Evaluation Board
Need more? Email Us
Lucent
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
TT Electronics
Need more? Email Us
Samsung
Need more? Email Us
TT Electronics
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess