EN
  • EN
  • DE

N10236-5212PC

Part No N10236-5212PC
Manufacturer 3M
Catalog D - Shaped Connectors - Centronics
Description CONN RCPT 36POS R/A SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Outer Shroud Contacts
Connector Type Receptacle
Number of Positions 36
Number of Rows 2
Mounting Type Panel Mount, Through Hole, Right Angle
Termination Solder
Flange Feature Housing/Shell (M2.6)
Features Shielded
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1623236-N10236-5212PC
Ultra Librarian 3D Model Ultra Librarian N10236-5212PC CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HEADER R/A 100POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET VERT 100POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN RECEPT VERT 80POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HDR 32POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN RECEPT 100POS STRT
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER R/A 80POS 1.27MM
Need more? Email Us
TE Connectivity
CONN SCSI RCPT 50POS PNL MNT IDC
Need more? Email Us
Hirose Electric Co Ltd
CONN RECEPT 120POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN RECEPT VERT 68PIN PCB
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0149 $60.0596
9+ $12.3200 $110.8800
13+ $11.9350 $155.1550
18+ $11.5500 $207.9000
23+ $11.1650 $256.7950
30+ $10.0100 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 569 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess