EN
  • EN
  • DE

N10250-52G3PC

Part No N10250-52G3PC
Manufacturer 3M
Catalog D - Shaped Connectors - Centronics
Description CONN RCPT 50POS R/A SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsD-Sub, D-Shaped ConnectorsCentronics Connectors
Manufacturer 3M
Series 102, Mini D Ribbon (MDR)
Packaging Bulk
Part Status Active
Connector Style Outer Shroud Contacts
Connector Type Receptacle
Number of Positions 50
Number of Rows 2
Mounting Type Panel Mount, Through Hole, Right Angle
Termination Solder
Flange Feature Housing/Shell (M2.6)
Features Board Lock, Shielded
Contact Finish Gold
Contact Finish Thickness 30.0μin (0.76μm)
Base Product Number N10250
Ultra Librarian 3D Model Ultra Librarian N10250-52G3PC CAD Model

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HEADER R/A 80POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN RECEPT VERT 80POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
IDC CONN 80POS PLUG
Need more? Email Us
Hirose Electric Co Ltd
CONN MINI HD RCPT 100P PCB SLDR
Need more? Email Us
Hirose Electric Co Ltd
CONN BTB RCPT 120POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN SCSI RCPT 50POS PNL MNT IDC
Need more? Email Us
Hirose Electric Co Ltd
CONN HDR 68POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
IDC CONN 28POS PLUG
Need more? Email Us
Hirose Electric Co Ltd
CONN RECEPT 68POS RA PCB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess