EN
  • EN
  • DE

DX10M-68SE(50)

Part No DX10M-68SE(50)
Manufacturer Hirose Electric Co Ltd
Catalog D - Shaped Connectors - Centronics
Description CONN RECEPT 68POS RA PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Outer Shroud Contacts
Connector Type Receptacle
Number of Positions 68
Number of Rows 2
Mounting Type Panel Mount, Through Hole, Right Angle
Termination Solder
Flange Feature Housing/Shell (M2.6); Latchblocks
Type Miniature High Density (HD)
Features Board Lock
Contact Finish Gold
Contact Finish Thickness 11.8µin (0.30µm)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1628982-DX10M-68SE(50)
Ultra Librarian 3D Model Ultra Librarian DX10M-68SE(50) CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN RCPT 24POS R/A SOLDER
Lowest to $21.9111
TE Connectivity
CONN RCPT 68POS .8MM R/A
Lowest to $41.9894
TE Connectivity
CONN BTB HD PLUG 36POS R/A SLDR
Lowest to $13.9688
TE Connectivity
CONN BTB RCPT 40POS R/A SOLDER
Lowest to $4.2485
NorComp Inc.
CONN SCSI .085" FEMALE RA 24POS
Need more? Email Us
TE Connectivity
CONN BTB PLUG 40POS VERT SOLDER
Lowest to $4.1451
Molex, LLC
1.27 I/O PLG SUB HSGASSY SOLDER
Need more? Email Us
TE Connectivity
CONN STCK RCPT 68/68P R/A SOLDER
Lowest to $78.5820
TE Connectivity
CONN STCK RCPT 68/68P R/A SOLDER
Lowest to $83.6786

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess