EN
  • EN
  • DE

P25LE-050S-DA

Part No P25LE-050S-DA
Manufacturer 3M
Catalog Rectangular Connectors - Free Hanging, Panel Mount
Description CONN SOCKET 50POS IDC 30AWG GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Socket
Contact Type Outer Shroud Contact
Number of Positions 50
Pitch 0.050" (1.27mm)
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Fastening Type Latch Lock/Eject Hooks
Cable Termination IDC
Wire Type Ribbon Cable
Wire Gauge 30 AWG
Features Feed Through, Strain Relief
Contact Finish Gold
Contact Finish Thickness Flash
Color Brown
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1614422-P25LE-050S-DA
Ultra Librarian 3D Model Ultra Librarian P25LE-050S-DA CAD Model

Description

N

You May Also Be Interested in

Omron
CONN PLUG 8POS IDC
Need more? Email Us
TE Connectivity
Board Connector, 16 Contact(s),
Need more? Email Us
Harwin Inc.
CONN RECEPT 2MM
Need more? Email Us
Omron
CONN PLUG 4POS IDC
Need more? Email Us
Omron
CONN PLUG 4POS IDC
Need more? Email Us
Omron
CONN RCPT 4POS IDC 20-28AWG GOLD
Need more? Email Us
AVX Corp/Kyocera Corp
CONN JUNCT 5POS POKE-IN 18-24AWG
Need more? Email Us
3M
CONN RCPT 10P IDC 22-24AWG GOLD
Need more? Email Us
TE Connectivity
072 RCPT SYSTEM 50 30 DPLX
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess