EN
  • EN
  • DE
  • IT

SKE-15/40

Part No SKE-15/40
Manufacturer 3M
Catalog Heat Shrink Boots, Caps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr 3M
Series SKE
Package Bulk
Type Cap
Features Adhesive Coating, Flame Retardant
Color Black
Material Polyolefin (PO), Semi-Rigid
Large Diameter Supplied 1.571" (39.90mm)
Large Diameter Recovered 0.591" (15.00mm)
Total Length Recovered 3.539" (89.89mm)
Base Product Number SKE
Other Names 00051138481551,3M155882,SKE-15/40,7010396865,80610840664
Standard Package 10
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308820-SKE-15/40
Ultra Librarian 3D Model Ultra Librarian SKE-15/40 CAD Model

Description

The 1308820-SKE-15/40 is a black adhesive-coated cap made of semi-rigid polyolefin (PO) material.

  • Properties: flame retardant
  • Large Diameter Supplied: 1.571 inches (39.90mm)
  • Large Diameter Recovered: 0.591 inches (15.00mm)
  • Total Length Recovered: 3.539 inches (89.89mm)
  • Packaging: bulk
  • Standard Package: 10
  • Series: SKE
  • Application: cables, wires, and heat shrink boots

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT BRKOUT 2:1 Y SZ3 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 3
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Lowest to $10.6497
TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ34 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 34
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 21
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ21 BLACK W/LIP / Heat Shrink Boot Black 21
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 T SZ23 / Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 23
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess