EN
  • EN
  • DE

SPD08-100-L-RB-TR

Part No SPD08-100-L-RB-TR
Manufacturer 3M
Catalog Card Edge Connectors - Edgeboard Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Mfr 3M
Series SPD08
Package Tape & Reel
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions 100
Card Thickness 0.062" (1.57mm)
Number of Rows 2
Pitch 0.031" (0.80mm)
Read Out Dual
Features Board Guide, Latches
Mounting SMD (SMT)
Termination Solder
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Contact Type Cantilever
Color Black
Temperature Range - Operating -55°C ~ 125°C
Material - Insulation Liquid Crystal Polymer (LCP), Glass Filled
Base Product Number SPD08
Other Names 3M12040TR,XF003826955,SPD08100LRBTR,00076308602550,7100018640,3M12040DKR,3M12040CT
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1294250-SPD08-100-L-RB-TR
Ultra Librarian 3D Model Ultra Librarian SPD08-100-L-RB-TR CAD Model

Description

The SPD08-100-L-RB-TR is a female card edge connector manufactured by 3M.

  • Feature: Dual readout
  • Contact Material: Copper Alloy
  • Color: Black
  • Board Guide: With Latches
  • Termination: Solder
  • Mounting Type: SMD (SMT)
  • Series: SPD08
  • Number of Positions: 100
  • Insulation Material: Liquid Crystal Polymer (LCP), Glass-Filled
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Pitch: 0.031" (0.80mm)
  • Temperature Range: -55°C to 125°C
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
CONN EDGE DUAL FMALE 12POS 0.100 / 12 Position Female Connector Non Specified - Dual Edge Gold 0.100" (2.54mm) Black
Lowest to $4.3326
Samtec Inc.
CONN EDGE DUAL FMALE 40POS 0.031 / 40 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Lowest to $3.3476
Samtec Inc.
CONN PCI EXP FMALE 36POS 0.039 / 36 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Lowest to $3.0901
Amphenol
CONN PCI EXP FMALE 164POS GOLD / 164 Position Female Connector PCI Express™ Gold Black
Need more? Email Us
TE Connectivity
CONN M.2 FMALE 67POS 0.020 GOLD / 67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020" (0.50mm) Black
Lowest to $3.1467
TE Connectivity
CONN EDGE DUAL FML 168POS 0.024 / 168 Position Female Connector Non Specified - Dual Edge Gold 0.024" (0.60mm) Black
Lowest to $11.0048
TE Connectivity
CONN EDGE DUAL FMALE 60POS 0.100 / 60 Position Female Connector Non Specified - Dual Edge Gold 0.100" (2.54mm) Black
Lowest to $4.3619
TE Connectivity
CONN PCI EXP FMALE 36POS 0.039 / 36 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Lowest to $3.4926
Samtec Inc.
CONN EDGE DUAL FMALE 80POS 0.031 / 80 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Lowest to $5.9780

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess