EN
  • EN
  • DE

STK-1 RED TERM BOX

Part No STK-1 RED TERM BOX
Manufacturer 3M
Catalog Connector Kits
Description KIT INSULATED TERMINAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Termination
Values 852 pcs - Assorted Block Fork Terminals, Butt Connectors, Cable Ties, Disconnects, Ring Tongue Terminals, Crimp Tool
Package Case
Supply and Demand Status Shortage
Win Source Part Number 1534307-STK-1 RED TERM BOX
Ultra Librarian 3D Model Ultra Librarian STK-1 RED TERM BOX CAD Model

Description

N

You May Also Be Interested in

Adafruit Industries LLC
JST-XH 2.54MM PITCH CONN KIT
Need more? Email Us
Adafruit Industries LLC
WIRE FERRULE KIT - 800 PIECES
Need more? Email Us
Pulse
KIT ETHERNET PULSEJACK 1000BASET
Need more? Email Us
Phoenix Contact
RANGE BOX COLOR: GRAY
Need more? Email Us
Anderson Power Products, Inc.
1327 BLK AND RED KIT WITH 16-20A
Need more? Email Us
Panduit Corp
KIT FERRULE INS DIN AWG22-14
Need more? Email Us
Molex, LLC
KIT PERMA-SEAL ASSORTED
Need more? Email Us
Pulse
KIT ETHERNET PULSEJACK 100BASE-T
Need more? Email Us
Phoenix Contact
CONN FERRULE SLIDE BOX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess