EN
  • EN
  • DE

3202999

Part No 3202999
Manufacturer Phoenix Contact
Catalog Connector Kits
Description RANGE BOX COLOR: GRAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Ferrule - Wire End
Values 40 pcs - Assorted Insulated 12 ~ 8 AWG Ferrules
Package Case
Supply and Demand Status Shortage
Win Source Part Number 1635521-3202999
Ultra Librarian 3D Model Ultra Librarian 3202999 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
INSLD NYLON SPADE TERM KIT
Need more? Email Us
3M
KIT INSULATED TERMINAL
Need more? Email Us
Panduit Corp
KIT FERRULE INS DIN AWG24-18
Need more? Email Us
TE Connectivity
MINI I/O PLUG CONN KIT(100 PC) D
Need more? Email Us
Panduit Corp
KIT TERMINAL PAN-TERM W/O TOOL
Need more? Email Us
Phoenix Contact
CONN FERRULE SLIDE BOX
Need more? Email Us
Phoenix Contact
RANGE BOX COLOR: GRAY
Need more? Email Us
Anderson Power Products, Inc.
1327 BLK AND RED KIT WITH 16-20A
Need more? Email Us
Molex, LLC
KIT PERMA-SEAL ASSORTED
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess