EN
  • EN
  • DE

3202960

Part No 3202960
Manufacturer Phoenix Contact
Catalog Connector Kits
Description CONN FERRULE SLIDE BOX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Ferrule - Wire End
Values 400 pcs - Assorted Insulated 20 ~ 14 AWG Ferrules
Package Case
Supply and Demand Status Shortage
Win Source Part Number 1635518-3202960
Ultra Librarian 3D Model Ultra Librarian 3202960 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
PLASTI-GRIP CONNECTOR KIT
Need more? Email Us
TDK-Lambda Americas Inc.
CONNECTOR KIT 1PK = 25PCS
Need more? Email Us
Phoenix Contact
CONN FERRULE SLIDE BOX
Need more? Email Us
Panduit Corp
KIT FERRULE INS DIN AWG12-6
Need more? Email Us
Adafruit Industries LLC
JST-XH 2.54MM PITCH CONN KIT
Need more? Email Us
Molex, LLC
KIT CONN MX150L PANEL MNT
Need more? Email Us
Anderson Power Products, Inc.
6305G1 KIT WITH TY-RAP STRAPS
Need more? Email Us
Phoenix Contact
CONN FERRULE 2WIRE SLIDE BOX
Need more? Email Us
Panduit Corp
KIT FERRULE INS DIN AWG22-14
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess