EN
  • EN
  • DE

0766500152

Part No 0766500152
Manufacturer Molex, LLC
Catalog Connector Kits
Description KIT CONN MX150L PANEL MNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Rectangular - Contact, Housing
Values 427 pcs - Assorted 22 ~ 14 Housing, 22 ~ 14 AWG Crimp Terminals, Extraction Tool
Package Retail Package
Supply and Demand Status Shortage
Win Source Part Number 1570708-0766500152
Ultra Librarian 3D Model Ultra Librarian 0766500152 CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
KIT TERMINAL PAN-TERM W/O TOOL
Need more? Email Us
TE Connectivity
MINI I/O PLUG CONN KIT(100 PC) D
Need more? Email Us
Molex, LLC
KIT CONN MX150L PANEL MNT
Need more? Email Us
Molex, LLC
KIT PERMA-SEAL ASSORTED
Need more? Email Us
TE Connectivity
AMP PLASTI-GRIP CONNECTOR KIT
Need more? Email Us
TE Connectivity
INSLD NYLON SPADE TERM KIT
Need more? Email Us
Panduit Corp
KIT FERRULE INS DIN AWG22-14
Need more? Email Us
Phoenix Contact
CONN FERRULE 2WIRE SLIDE BOX
Need more? Email Us
Phoenix Contact
CONN FERRULE SLIDE BOX
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess