EN
  • EN
  • DE

UP1610PQAG

Part No UP1610PQAG
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 388840-UP1610PQAG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP1610PQAG CAD Model

Description

The UP1610PQAG is a high-performance synchronous buck controller manufactured by uPI Semiconductor. This controller is designed for applications requiring high efficiency and precise voltage regulation, such as power supplies for CPUs, GPUs, and memory in computing systems. It offers advanced features for optimal performance and protection.

Applications:

  • Desktop and notebook computers: Powering CPU and GPU cores.
  • Server power supplies: Providing regulated voltage for various server components.
  • Graphics cards: Delivering stable power for high-performance GPUs.
  • Memory modules: Supplying power to DDR memory.
  • Solid-state drives (SSDs): Providing power for storage devices.

Features:

  • Synchronous Buck Controller: Utilizes synchronous rectification for increased efficiency.
  • Wide Input Voltage Range: Operates over a wide range of input voltages, typically from 4.5V to 25V.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Programmable Switching Frequency: Allows optimization for efficiency or transient response.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Under-Voltage Protection (UVP): Protects the load from insufficient voltage.
  • Over-Current Protection (OCP): Limits the output current to prevent damage from overloads.
  • Short-Circuit Protection (SCP): Shuts down the controller in the event of a short circuit.
  • Thermal Shutdown Protection (OTP): Protects the controller from overheating.
  • Enable/Disable Control: Allows the controller to be easily turned on or off.

Benefits:

  • High Efficiency: Synchronous rectification minimizes power losses, resulting in high efficiency.
  • Precise Voltage Regulation: Provides a stable and accurate output voltage for sensitive loads.
  • Robust Protection: Built-in protection features ensure reliable operation and prevent damage to the load and the controller.
  • Flexibility: Adjustable output voltage and programmable switching frequency allow the controller to be tailored to specific application requirements.
  • Compact Size: Small package size enables space-saving designs.

Additional Details:

The UP1610PQAG typically employs external MOSFETs for synchronous rectification. The selection of these MOSFETs is critical for achieving optimal efficiency and performance. The controller also requires external compensation components to ensure stable operation. Datasheets and application notes from uPI Semiconductor provide detailed guidance on component selection and circuit design. The switching frequency can be programmed through an external resistor. The UP1610PQAG is available in a QFN package, which offers good thermal performance and a small footprint.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Lowest to $1.6320

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess