The TFT-5-5-5-36X36, manufactured by 3M, is likely a type of film or tape product. Given the 'TFT' prefix, it is possibly a Transparent Film Tape used in various industrial and commercial applications. The numbers '5-5-5' might refer to specific thicknesses or properties of the layers of the tape, and '36x36' refers to the dimensions (in inches) of the tape roll or sheet. It's engineered for applications requiring a clear, adhesive layer with specific performance characteristics.
Applications:
- LCD and LED screen repair
- Protective overlay for displays
- Lamination applications
- Industrial labeling
- General purpose bonding
Features:
- High transparency
- Good adhesion to various surfaces
- Resistance to chemicals and solvents
- Dimensional stability
- Easy to apply and remove
Benefits:
- Clear visibility through the tape
- Secure bonding of materials
- Long-lasting performance in harsh environments
- Precise alignment and positioning
- Reduced labor costs due to easy application
Technical Specifications:
The TFT-5-5-5-36X36 has a typical thickness of approximately 5 mils per layer (assuming that is what the numbers indicate), offering a balance between flexibility and durability. The adhesive is likely an acrylic-based adhesive known for its strong bonding and resistance to UV light and aging. The tape is available in rolls or sheets with a width and length of 36 inches. It is typically applied at room temperature. The operating temperature range depends on the adhesive and film material, but it should be able to withstand normal variations in temperature. The material is chosen for its clarity and will not yellow with time. This product is designed for applications needing both bonding and clarity.