EN
  • EN
  • DE

VDS7616A4A-6

Part No VDS7616A4A-6
Manufacturer A-Data Technology
Catalog Electronic Wholesale
Description Synchronous DRAM(2M X 16 Bit X 4 Banks)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer A-Data Technology
Win Source Part Number 1279146-VDS7616A4A-6
Manufacturer Homepage www.adata.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VDS7616A4A-6 CAD Model

Description

The VDS7616A4A-6 is a DRAM module manufactured by A-Data Technology. While specific, publicly available datasheets for this particular part number are limited, DRAM modules of this type are commonly used to provide working memory for a variety of computing devices.

Applications:

  • Desktop Computers: Used as system memory to store actively used programs and data.
  • Laptop Computers: Provides the necessary RAM for operating system and application execution.
  • Servers: Employed in servers to support demanding workloads and multi-user environments.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory access.

Features:

  • High Bandwidth: Designed for rapid data transfer between memory and processor.
  • Low Latency: Minimizes delays in accessing memory locations.
  • High Capacity: Offers substantial memory capacity for multitasking and resource-intensive applications.
  • Error Correction: Some modules may incorporate error correction features for data integrity.

Benefits:

  • Improved System Performance: Enhances overall system responsiveness and application speed.
  • Enhanced Multitasking: Enables smooth operation of multiple applications simultaneously.
  • Increased Productivity: Reduces waiting times and improves workflow efficiency.
  • Data Reliability: Error correction features (if present) ensure data accuracy and prevent system crashes.

Additional Details:

DRAM (Dynamic Random-Access Memory) modules are essential components of modern computing systems. They provide the volatile memory necessary for programs and data to be actively processed. The specifications of the VDS7616A4A-6, such as its capacity, speed (e.g., DDR4, DDR5), and latency, would determine its suitability for specific applications. These modules adhere to industry standards to ensure compatibility with a wide range of motherboards and systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Renesas Electronics America
Lowest to $105.8176
Texas Instruments
Need more? Email Us
Atmel
Lowest to $24.7389
Texas Instruments
Lowest to $4.5685
Toshiba Semiconductor and Storage
Need more? Email Us
Semtech Corporation
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Altera
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess