EN
  • EN
  • DE

1SAJ691000R0001

Part No 1SAJ691000R0001
Manufacturer ABB Embedded Power
Catalog OEM Parts (0 - 9)
Description ABB Components Elektronische starter / UMC UMCIO-CAB.030 - 1SAJ691000R0001
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005208-1SAJ691000R0001
Categories OEM Parts(0-9)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SAJ691000R0001 CAD Model

Description

The ABB Embedded Power 1005208-1SAJ691000R0001 is a high-quality OEM part that is designed to provide reliable performance in a variety of electronic applications.

  • Manufacturer: ABB Embedded Power
  • Win Source Part Number: 1005208-1SAJ691000R0001
  • RoHS: Non-compliant
  • Popularity: Low
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Vishay
600V 8A Hyperfast TO-220 Fullpack
Lowest to $0.9794
TE Connectivity
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us
Bi technologies
Need more? Email Us
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
Kemet
Need more? Email Us
Souriau-Sunbank by Eaton
CONNECTOR / Position Circular Connector
Need more? Email Us
TE Connectivity
CONN HEADER VERT 18POS 2.54MM / Connector Header Through Hole 18 position 0.100" (2.54mm)
Lowest to $4.0625

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess