EN
  • EN
  • DE

1SVR500150R0000

Part No 1SVR500150R0000
Manufacturer ABB Embedded Power
Catalog OEM Parts (0 - 9)
Description ABB Components Tijdrelais / CT-D CT-EBD, 24-240VAC, 24-48VDC - 1SVR500150R0000
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 100
Contact Material Cadmium
Depth 58 mm
Length 70 mm
Max Current Rating 6 A
Maximum Operating Temperature 60 °C
Min Operating Temperature -20 °C
Mount DIN Rail
Number of Contacts 1
Operating Supply Voltage 48 V
RoHS Compliant
Termination Screw
Width 17.5 mm
Win Source Part Number 1056721-1SVR500150R0000
Categories OEM Parts(0-9)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SVR500150R0000 CAD Model

Description

The 1SVR500150R0000 is a screw termination contactor manufactured by ABB Embedded Power.

  • Maximum Operating Temperature: 60°C
  • Minimum Operating Temperature: -20°C
  • Width: 17.5mm
  • Length: 70mm
  • Depth: 58mm
  • Case/Package: 100
  • Mounting: DIN rails
  • RoHS Compliant: Yes
  • Maximum Current Rating: 6A

You May Also Be Interested in

Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us
Vishay
8EWF Series 1200 V 270 ns Surface Mountable Fast Soft Recovery Diode - DPAK
Lowest to $0.9921
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Renesas Electronics America
48 Vfqfn (lead-free)
Need more? Email Us
Bi technologies
Need more? Email Us
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess