EN
  • EN
  • DE

A30-30-10-80

Part No A30-30-10-80
Manufacturer ABB Embedded Power
Catalog OEM Parts (A - B)
Description Contactor; Ac Operated; Coil Voltage: 220 - 230 Vac At 50 Hz, 230 - 240 Vac At 60 Hz; Contact
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Current Rating 34 A
Depth 108.3 mm
Length 90 mm
Maximum Operating Temperature 70 °C
Min Operating Temperature -40 °C
Mount DIN Rail
Number of Poles 3
Power Rating 9 kW
RoHS Compliant
Termination Screw
Width 54 mm
Win Source Part Number 1017756-A30-30-10-80
Categories OEM Parts(A-B)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A30-30-10-80 CAD Model

Description

The ABB Embedded Power A30-30-10-80 is a 3-pole terminal block with screw termination. It has a contact current rating of 34 A and a power rating of 9 kW.

  • Contact Current Rating: 34 A
  • Power Rating: 9 kW
  • Length: 90 mm
  • Width: 54 mm
  • Mounting: DIN rail mounting
  • Depth: 108.3 mm
  • RoHS: Compliant
  • Maximum Operating Temperature: 70 °C
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Pericom
Need more? Email Us
Mitsubishi
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Murata Electronics North America
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess