EN
  • EN
  • DE

IPSR1D11

Part No IPSR1D11
Manufacturer ABB Embedded Power
Catalog OEM Parts (F - I)
Description IPSR1D11 - Abb IPSR1D11, Ft Sw Red Cvr Free Movement
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095873-IPSR1D11
Categories OEM Parts(F-I)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IPSR1D11 CAD Model

Description

The IPSR1D11 is a DC-DC converter module manufactured by ABB Embedded Power. It is designed for isolated applications, typically used in telecommunications and industrial equipment. These modules provide a regulated output voltage from a DC input, offering features like high efficiency and reliability.

Applications

  • Telecommunications equipment: Powering various components within telecom infrastructure.
  • Industrial automation: Supplying power to sensors, controllers, and other automated systems.
  • Networking equipment: Providing isolated power for network switches, routers, and other networking devices.
  • Medical equipment: Used in applications requiring isolated power supplies for safety and regulatory compliance.
  • Power over Ethernet (PoE): Powering PoE devices in industrial and commercial settings.

Features

  • Isolated DC-DC Conversion: Provides electrical isolation between the input and output.
  • High Efficiency: Minimizes power loss and reduces heat generation.
  • Wide Input Voltage Range: Accommodates a variety of DC input voltages.
  • Regulated Output Voltage: Delivers a stable and precise output voltage.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over-Current Protection (OCP): Prevents damage from overloads or short circuits.
  • Over-Temperature Protection (OTP): Shuts down the module if the temperature exceeds a safe limit.
  • Remote On/Off Control: Allows for remote enabling and disabling of the module.
  • Compact Size: Enables easy integration into various applications.

Benefits

  • Enhanced Safety: Isolation provides protection against electrical shock and ground loops.
  • Improved Reliability: Protection features ensure reliable operation and prevent damage.
  • Reduced Power Consumption: High efficiency minimizes energy waste and lowers operating costs.
  • Simplified System Design: Integrated features simplify design and reduce component count.
  • Increased System Performance: Stable and regulated output voltage ensures optimal performance of connected devices.

Additional Details

The IPSR1D11 typically includes safety certifications such as UL, CE, and RoHS compliance. It's designed to operate in a wide temperature range, suitable for industrial environments. Detailed specifications include input voltage range, output voltage, output current, isolation voltage, switching frequency, and efficiency. Consult the ABB Embedded Power datasheet for precise values and application notes. Packaging and mounting options may also vary depending on the specific configuration.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Essentra Components
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Panasonic
Need more? Email Us
Harris Corporation
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess