EN
  • EN
  • DE

LK5540-9ERD3B1

Part No LK5540-9ERD3B1
Manufacturer ABB Embedded Power
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 2X15V 150W  /  Enclosed AC DC Converters 2 Output 15V 15V 100 ~ 240 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr ABB Power Electronics Inc.
Series K
Package Bulk
Type Enclosed
Number of Outputs 2
Voltage - Input 100 ~ 240 VAC
Voltage - Output 1 15V
Voltage - Output 2 15V
Current - Output 1 5 A
Current - Output 2 5 A
Power (Watts) 150W
Applications ITE (Commercial)
Voltage - Isolation 5.6 kV
Efficiency 83%
Features Adjustable Output, PFC, Remote Sense, Universal Input
Mounting Type Chassis Mount
Dimension 6.73" L x 6.26" W x 1.63" H (171.0mm x 159.0mm x 41.3mm)
Approval Agency CE, cCSAus, NEMKO
Standard Number 60950-1
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2266-LK5540-9ERD3B1
Standard Package 1
Win Source Part Number 1141181-LK5540-9ERD3B1
Ultra Librarian 3D Model Ultra Librarian LK5540-9ERD3B1 CAD Model

Description

The ABB Power Electronics Inc. K series AC/DC converter, part number 1141181-LK5540-9ERD3B1, is an enclosed type power supply with adjustable output and PFC.

  • Product Name: 1141181-LK5540-9ERD3B1
  • Manufacturer: ABB Power Electronics Inc.
  • Series: K
  • Type: AC/DC Converter (Enclosed)
  • Input Voltage: 100-240 VAC (Universal)
  • Output: Two outputs of 15V each, no minimum load required
  • Power Rating: 150W
  • Efficiency: 83%
  • Features: Remote Sense, Adjustable Output, PFC
  • Mounting Type: Chassis Mount
  • Application: ITE (Commercial)
  • Approvals: CE, cCSAus, NEMKO
  • Dimensions: 6.73" L x 6.26" W x 1.63" H (171.0mm x 159.0mm x 41.3mm)
  • RoHS: Non-compliant

You May Also Be Interested in

Omron
AC/DC CONVERTER 12V 25W
Need more? Email Us
Omron
AC/DC CONVERTER 5V 30W
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER 5V +/-15V
Need more? Email Us
Omron
AC/DC CONVERTER 5V +/-12V 30W
Need more? Email Us
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Polytronics Technology Corp
SWITCHING POWER MODULE MEDICAL E
Need more? Email Us
Omron
AC/DC CONVERTER 15V 105W
Need more? Email Us
Omron
AC/DC CONVERTER 24V 30W
Need more? Email Us
Omron
PS 15W 24V DIR MNT PLUG CON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,184.4476 $1,184.4476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess