EN
  • EN
  • DE

MS496-63

Part No MS496-63
Manufacturer ABB Embedded Power
Catalog OEM Parts (M - N)
Description ABB MS496-63 Manual Motor Starter, 63 Rated Amps, 45.0-63.0 Amps Range
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078739-MS496-63
Categories OEM Parts(M-N)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MS496-63 CAD Model

Description

The MS496-63 is a circuit breaker manufactured by ABB Embedded Power. It is designed to protect electrical circuits from overcurrent and short-circuit conditions, ensuring the safety and reliability of electrical systems. These breakers are typically used in a variety of industrial and commercial applications.

Applications

  • Industrial Control Panels
  • Commercial Buildings Electrical Distribution
  • Power Supplies
  • Renewable Energy Systems (Solar, Wind)
  • Telecommunications Equipment

Features

  • Overcurrent Protection: Trips the circuit when the current exceeds a safe level.
  • Short-Circuit Protection: Quickly interrupts the circuit in the event of a short circuit.
  • High Interrupting Capacity: Able to safely interrupt high fault currents.
  • DIN Rail Mounting: Designed for easy installation in standard DIN rail enclosures.
  • Compact Size: Space-saving design for efficient use of panel space.
  • Compliance: Meets relevant industry standards and certifications (e.g., IEC, UL).

Benefits

  • Electrical Safety: Protects equipment and personnel from electrical hazards.
  • Equipment Protection: Prevents damage to electrical equipment caused by overcurrent or short circuits.
  • System Reliability: Ensures continuous operation of electrical systems by quickly isolating faults.
  • Easy Installation: Simple DIN rail mounting for quick and efficient installation.
  • Long Service Life: Designed for reliable performance and long-term durability.

Additional Details

The MS496-63 is typically rated for a specific voltage and current, which determines its suitability for different applications. The interrupting capacity indicates the maximum fault current the breaker can safely interrupt. The tripping characteristics describe the time it takes for the breaker to trip under different overcurrent conditions. These characteristics are typically defined by a time-current curve. The breaker may also include additional features such as auxiliary contacts for remote monitoring or signaling. The materials used in the breaker's construction are chosen for their electrical insulation, mechanical strength, and resistance to environmental factors. Proper selection of the circuit breaker based on the application's voltage, current, and fault current requirements is crucial for ensuring safe and reliable operation.

You May Also Be Interested in

Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Meled
Lowest to $0.1113
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess