EN
  • EN
  • DE

S-1313B35-N4T1U3

Part No S-1313B35-N4T1U3
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.5V 200MA SC82AB  /  Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-82AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr ABLIC Inc.
Series S-1313
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.5V
Voltage Dropout (Max) 0.32V @ 100mA
Current - Output 200mA
Current - Quiescent (Iq) 1.35 µA
Control Features Enable
Protection Features Overcurrent, Thermal Shutdown
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-82A, SOT-343
Supplier Device Package SC-82AB
Base Product Number S-1313
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1247482-S-1313B35-N4T1U3
Ultra Librarian 3D Model Ultra Librarian S-1313B35-N4T1U3 CAD Model

Description

The S-1313B35-N4T1U3 is a voltage regulator IC developed by ABLIC U.S.A. Inc. It is engineered to provide a stable and accurate voltage supply, making it suitable for various electronic applications. This IC integrates several protective features and is optimized for efficiency, catering to the increasing demands of modern electronic devices.

Applications

  • Mobile devices: Used in smartphones, tablets, and portable media players to maintain stable voltage levels and extend battery life.
  • Wireless communication devices: Ideal for use in Bluetooth modules, Wi-Fi devices, and other wireless communication systems.
  • Microcontroller-based systems: Provides a stable voltage supply for microcontrollers in embedded systems and control applications.
  • Battery-powered sensors: Suitable for use in battery-operated sensors and monitoring devices where low power consumption is crucial.
  • Power supplies: Can be integrated into power supply circuits to ensure a regulated and stable output voltage.

Features

  • High-accuracy voltage regulation: Provides a precise and stable output voltage for reliable device operation.
  • Low quiescent current: Minimizes power consumption, making it ideal for battery-powered applications.
  • Overcurrent protection: Protects the regulator and connected devices from damage due to excessive current.
  • Thermal shutdown protection: Prevents damage from overheating by automatically shutting down the regulator when the temperature exceeds a safe level.
  • Small package size: Allows for easy integration into compact electronic devices.

Benefits

  • Improved reliability: Stable voltage regulation enhances the reliability of electronic systems by preventing voltage fluctuations and ensuring consistent performance.
  • Extended battery life: Low quiescent current minimizes power consumption, extending the operating time of battery-powered devices.
  • Enhanced protection: Overcurrent and thermal shutdown protection features safeguard the regulator and connected devices from potential damage.
  • Simplified design: The small package size and integrated features simplify the design process, reducing the time and effort required to implement voltage regulation.
  • Cost-effective solution: Provides a reliable and efficient voltage regulation solution at a competitive cost.

Additional Details

The S-1313B35-N4T1U3 is designed with advanced circuit technology to minimize noise and ensure stable operation under varying load conditions. Its high-accuracy voltage regulation and comprehensive protection features make it an excellent choice for a variety of applications requiring reliable power delivery. Additionally, the device complies with RoHS standards, ensuring it meets environmental requirements. This voltage regulator is particularly well-suited for applications where efficiency and precision are critical.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess